Red Lion Controls, Inc. SL-2ES Media Converter, SC 20km SL-2ES-3SC

Description
Unmanaged Plug and Play Operation 2 Port Lite-Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 20km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -10° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 2 Port Lite-Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 20km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -10° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-2ES Media Converter, SC 20km - SL-2ES-3SC - Red Lion Controls, Inc.
York, PA, United States
SL-2ES Media Converter, SC 20km
SL-2ES-3SC
SL-2ES Media Converter, SC 20km SL-2ES-3SC
Unmanaged Plug and Play Operation 2 Port Lite-Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 20km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -10° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 2 Port Lite-Industrial Media Converter
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Singlemode 20km Fiber Port with SC Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -10° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Media Converters - SL-2ES-3SC-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
SL-2ES-3SC-ND
Media Converters SL-2ES-3SC-ND
SL2 P CON1 SCSM FIBER

SL2 P CON1 SCSM FIBER

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number SL-2ES-3SC SL-2ES-3SC-ND
Product Name SL-2ES Media Converter, SC 20km Media Converters
Form Factor Module
Features LED Indicator
Network 100Base-FX; 10/100Base-TX 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
Ethernet Media Converters - 1863924 - RS Components, Ltd.
Specs
Operating Temperature 45 C (113 F)
Connector RJ-45; Rj45
View Details
Media Converters - BB-FOSTCDRI-PH-SC-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector SC
Cable Length 15000 m (16404 yd)
View Details