Red Lion Controls, Inc. SL-2ES Media Converter, SC 4km SL-2ES-2SC

Description
Unmanaged Plug and Play Operation 2 Port Lite-Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -10° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 2 Port Lite-Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -10° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-2ES Media Converter, SC 4km - SL-2ES-2SC - Red Lion Controls, Inc.
York, PA, United States
SL-2ES Media Converter, SC 4km
SL-2ES-2SC
SL-2ES Media Converter, SC 4km SL-2ES-2SC
Unmanaged Plug and Play Operation 2 Port Lite-Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode 4km Fiber Port with SC Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -10° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 2 Port Lite-Industrial Media Converter
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Multimode 4km Fiber Port with SC Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -10° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Ethernet Media Converters - 2208479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Media Converters
2208479
Ethernet Media Converters 2208479
N-Tron SL-2ES-2SC Media Converter

N-Tron SL-2ES-2SC Media Converter

Supplier's Site
Media Converters - SL-2ES-2SC-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
SL-2ES-2SC-ND
Media Converters SL-2ES-2SC-ND
SL2 P 1 SC MMF ENCL TRAN

SL2 P 1 SC MMF ENCL TRAN

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey
Product Category Network Media Converters Network Media Converters Network Media Converters
Product Number SL-2ES-2SC 2208479 SL-2ES-2SC-ND
Product Name SL-2ES Media Converter, SC 4km Ethernet Media Converters Media Converters
Form Factor Module
Features LED Indicator
Network 100Base-FX; 10/100Base-TX 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-350I-SEST-PS-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Network 100Base-FX
Connector ST
View Details
Media Converter - MULTISHACK-3X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
RS422/485 Optical Mini Bit-Driver® - 2140 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 217919 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; 10/100/1000 Base T 100/1000X Sfp RJ45
View Details