OMEGA ENGINEERING, INC.
SJP3-54-T -- STANDARD JACK PANEL OMEGA
OMEGA Engineering, Inc.
Standard Jack Panel Omega
SJP3-54-T
Description
STANDARD JACK PANEL
Description
STANDARD JACK PANEL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH4805 |
|
Product Name
|
Standard Jack Panel Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.47 SCFM (2.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
39 dbA
View Details
2 suppliers