OMEGA ENGINEERING, INC.
SHX-EI-M -- IEC MINI HITEMP CONN OMEGA
OMEGA Engineering, Inc.
Iec Mini Hitemp Conn Omega
SHX-EI-M
Description
IEC MINI HITEMP CONN
Description
IEC MINI HITEMP CONN
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH4458 |
|
Product Name
|
Iec Mini Hitemp Conn Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9.5 amps
View Details