OMEGA Engineering, Inc. Span Resistors SGN-3/34-PN

Description
• Conveniently Priced per Pack of 5 • Open Face or Encapsulated • 10 to 60 ohms, 2, 3 or 4 mm Grid • Rugged, High Reliability • Flexible, Small Bending Radius • Broad Temperature Range • Affix with Cold or Hot Cure Adhesives
Datasheet
Description
• Conveniently Priced per Pack of 5 • Open Face or Encapsulated • 10 to 60 ohms, 2, 3 or 4 mm Grid • Rugged, High Reliability • Flexible, Small Bending Radius • Broad Temperature Range • Affix with Cold or Hot Cure Adhesives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Span Resistors - SGN-3/34-PN - OMEGA Engineering, Inc.
Norwalk, CT, USA
Span Resistors
SGN-3/34-PN
Span Resistors SGN-3/34-PN
• Conveniently Priced per Pack of 5 • Open Face or Encapsulated • 10 to 60 ohms, 2, 3 or 4 mm Grid • Rugged, High Reliability • Flexible, Small Bending Radius • Broad Temperature Range • Affix with Cold or Hot Cure Adhesives
•Conveniently Priced per Pack of 5
•Open Face or Encapsulated
•10 to 60 ohms, 2, 3 or 4 mm Grid
•Rugged, High Reliability
•Flexible, Small Bending Radius
•Broad Temperature Range
•Affix with Cold or Hot Cure Adhesives
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Resistors
Product Number SGN-3/34-PN
Product Name Span Resistors
Configuration Single Resistor
Category / Application Precision Resistor; Span Temperature-compensation Resistor
Technology / Construction Metal Foil
Mounting / Packaging Solder Tabs
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers