OMEGA ENGINEERING, INC.
SGK-L1E-K350T-PC23-E -- STRAIN GAUGE PACK OF 5 OMEGA
OMEGA Engineering, Inc.
Strain Gauge Pack Of 5 Omega
SGK-L1E-K350T-PC23-E
Description
STRAIN GAUGE PACK OF 5
Description
STRAIN GAUGE PACK OF 5
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH4041 |
|
Product Name
|
Strain Gauge Pack Of 5 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure
0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12800 SCFM (21756 m³/hr)
Maximum Sound Level
83 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details