OMEGA ENGINEERING, INC.
SERP-J-4 -- SINGLE T/C W/RIGID PLUG OMEGA
OMEGA Engineering, Inc.
Single T/c W/rigid Plug Omega
SERP-J-4
Description
SINGLE T/C W/RIGID PLUG
Description
SINGLE T/C W/RIGID PLUG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH3737 |
|
Product Name
|
Single T/c W/rigid Plug Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.12 SCFM (13.8 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9.5 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure
0.0630 in H2O (0.1177 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details