OMEGA Engineering, Inc. Strip Heater 2000W Omega SE-72/240

Description
STRIP HEATER - 2000W
Description
STRIP HEATER - 2000W

Suppliers

Company
Product
Description
Supplier Links
Strip Heater 2000W Omega - 58AH3615 - Newark, An Avnet Company
Chicago, IL, United States
Strip Heater 2000W Omega
58AH3615
Strip Heater 2000W Omega 58AH3615
STRIP HEATER - 2000W

STRIP HEATER - 2000W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 58AH3615
Product Name Strip Heater 2000W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7318 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details