OMEGA Engineering, Inc. Handle/Thermocouple Probe SDX-SET and HDX-SET

Description
General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to 900C (1650F). Air Probe: Exposed thermocouple element protected by 3/16" O.D. 304 SS sheath. Drilled end exposes bead to airflow for fast measurements. Constant diameter for easy insertion or mounting into duct work. 300mm (12") long. Rated to 870C (1600F). Fast Response Probe: Special reduced diameter (1/16") tip designed for fast response. Rugged 3 mm (1/8") O.D., grounded junction, 304 SS sheath. Tip rated to 900C (1650F). Flexible Tip Surface Probe: Flexible tip conforms to most surfaces for fast, repeatable, accurate measurements. Made from RTV silicone rubber for good thermal contact. 6mm (1/4") O.D. 304 SS sheath. 5/16 OD, overall. Tip rated to 260C (500F). Note: subjecting sensor tip to temperatures above 315C (600F) will result in tip damage.
Description
General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to 900C (1650F). Air Probe: Exposed thermocouple element protected by 3/16" O.D. 304 SS sheath. Drilled end exposes bead to airflow for fast measurements. Constant diameter for easy insertion or mounting into duct work. 300mm (12") long. Rated to 870C (1600F). Fast Response Probe: Special reduced diameter (1/16") tip designed for fast response. Rugged 3 mm (1/8") O.D., grounded junction, 304 SS sheath. Tip rated to 900C (1650F). Flexible Tip Surface Probe: Flexible tip conforms to most surfaces for fast, repeatable, accurate measurements. Made from RTV silicone rubber for good thermal contact. 6mm (1/4") O.D. 304 SS sheath. 5/16 OD, overall. Tip rated to 260C (500F). Note: subjecting sensor tip to temperatures above 315C (600F) will result in tip damage.

Suppliers

Company
Product
Description
Supplier Links
Handle/Thermocouple Probe - SDX-SET and HDX-SET - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handle/Thermocouple Probe
SDX-SET and HDX-SET
Handle/Thermocouple Probe SDX-SET and HDX-SET
General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to 900C (1650F). Air Probe: Exposed thermocouple element protected by 3/16" O.D. 304 SS sheath. Drilled end exposes bead to airflow for fast measurements. Constant diameter for easy insertion or mounting into duct work. 300mm (12") long. Rated to 870C (1600F). Fast Response Probe: Special reduced diameter (1/16") tip designed for fast response. Rugged 3 mm (1/8") O.D., grounded junction, 304 SS sheath. Tip rated to 900C (1650F). Flexible Tip Surface Probe: Flexible tip conforms to most surfaces for fast, repeatable, accurate measurements. Made from RTV silicone rubber for good thermal contact. 6mm (1/4") O.D. 304 SS sheath. 5/16 OD, overall. Tip rated to 260C (500F). Note: subjecting sensor tip to temperatures above 315C (600F) will result in tip damage.

General Purpose Probe:
General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F).
Penetration Probe:
Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to 900C (1650F).
Air Probe:
Exposed thermocouple element protected by 3/16" O.D. 304 SS sheath. Drilled end exposes bead to airflow for fast measurements. Constant diameter for easy insertion or mounting into duct work. 300mm (12") long. Rated to 870C (1600F).
Fast Response Probe:
Special reduced diameter (1/16") tip designed for fast response. Rugged 3 mm (1/8") O.D., grounded junction, 304 SS sheath. Tip rated to 900C (1650F).
Flexible Tip Surface Probe:
Flexible tip conforms to most surfaces for fast, repeatable, accurate measurements. Made from RTV silicone rubber for good thermal contact. 6mm (1/4") O.D. 304 SS sheath. 5/16 OD, overall. Tip rated to 260C (500F). Note: subjecting sensor tip to temperatures above 315C (600F) will result in tip damage.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Temperature Probes
Product Number SDX-SET and HDX-SET
Product Name Handle/Thermocouple Probe
Sensed Temperature ? to 1652 F (? to 900 C)
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Element Configuration Single Element
Unlock Full Specs
to access all available technical data