OMEGA ENGINEERING, INC.
SCPIN-032U-12 -- SUB-MINI T/C ASSEMBLY OMEGA
OMEGA Engineering, Inc.
Sub-Mini T/c Assembly Omega
SCPIN-032U-12
Description
SUB-MINI T/C ASSEMBLY
Description
SUB-MINI T/C ASSEMBLY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH3203 |
|
Product Name
|
Sub-Mini T/c Assembly Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
248 SCFM (421 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details