OMEGA ENGINEERING, INC.
SCE-N3RMFK4 -- MOUNTING FEET (SET OF 4) OMEGA
OMEGA Engineering, Inc.
Mounting Feet (Set Of 4) Omega
SCE-N3RMFK4
Description
MOUNTING FEET (SET OF 4)
Description
MOUNTING FEET (SET OF 4)
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH2114 |
|
Product Name
|
Mounting Feet (Set Of 4) Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
215 SCFM (365 m³/hr)
Running Current
0.1200 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details