OMEGA ENGINEERING, INC.
SCE-90P48F2 -- ENCLOSURE-SUB-PANEL OMEGA
OMEGA Engineering, Inc.
Enclosure-Sub-Panel Omega
SCE-90P48F2
Description
ENCLOSURE-SUB-PANEL
Description
ENCLOSURE-SUB-PANEL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH3184 |
|
Product Name
|
Enclosure-Sub-Panel Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
16.4 SCFM (27.88 m³/hr)
Maximum Static Pressure
0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5300 SCFM (9009 m³/hr)
Maximum Sound Level
76 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details