OMEGA ENGINEERING, INC.
SCE-72EL7218LPPL -- LARGE STEEL ENCLOSURE OMEGA
OMEGA Engineering, Inc.
Large Steel Enclosure Omega
SCE-72EL7218LPPL
Description
LARGE STEEL ENCLOSURE
Description
LARGE STEEL ENCLOSURE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH3046 |
|
Product Name
|
Large Steel Enclosure Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
3 suppliers