OMEGA ENGINEERING, INC.
SCE-72EL6018SS6LPPL -- ENCLOSURE-316SS TYPE 4X OMEGA
OMEGA Engineering, Inc.
Enclosure-316Ss Type 4X Omega
SCE-72EL6018SS6LPPL
Description
ENCLOSURE-316SS TYPE 4X
Description
ENCLOSURE-316SS TYPE 4X
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH3041 |
|
Product Name
|
Enclosure-316Ss Type 4X Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (176 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3 amps
View Details