OMEGA ENGINEERING, INC.
SCE-48P30 -- ENCLOSURE-SUB-PANEL OMEGA
OMEGA Engineering, Inc.
Enclosure-Sub-Panel Omega
SCE-48P30
Description
ENCLOSURE-SUB-PANEL
Description
ENCLOSURE-SUB-PANEL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH2869 |
|
Product Name
|
Enclosure-Sub-Panel Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
11 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5500 SCFM (9348 m³/hr)
Maximum Sound Level
84 dbA
View Details