OMEGA ENGINEERING, INC.
SCE-3916 -- HINGE (2) LARGE EL DOOR OMEGA
OMEGA Engineering, Inc.
Hinge (2) Large El Door Omega
SCE-3916
Description
HINGE (2) LARGE EL DOOR
Description
HINGE (2) LARGE EL DOOR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH2745 |
|
Product Name
|
Hinge (2) Large El Door Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.1 SCFM (32.46 m³/hr)
Maximum Sound Level
31 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9.5 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
248 SCFM (421 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details