OMEGA ENGINEERING, INC.
SCE-36EL3012SS6LP -- ENCLOSURE 316SS TYPE 4X OMEGA
OMEGA Engineering, Inc.
Enclosure 316Ss Type 4X Omega
SCE-36EL3012SS6LP
Description
ENCLOSURE 316SS TYPE 4X
Description
ENCLOSURE 316SS TYPE 4X
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH2667 |
|
Product Name
|
Enclosure 316Ss Type 4X Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
210 SCFM (357 m³/hr)
Running Current
0.1200 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
297 SCFM (505 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8800 SCFM (14958 m³/hr)
Maximum Sound Level
89 dbA
View Details