OMEGA Engineering, Inc. Boxes SCE-20N2006LP

Description
SCE-20N2006LP
Request a Quote Datasheet
Description
SCE-20N2006LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-SCE-20N2006LP-ND - DigiKey
Thief River Falls, MN, United States
SCE-20N2006LP

SCE-20N2006LP

Buy Now Datasheet
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega - 58AH2410 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega
58AH2410
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega 58AH2410
ENCLOSURE, MULTIPURPOSE, IP30, GREY; Enclosure Type:Multipurpose; Enclosure Material:Carbon Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:152.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, IP30, GREY; Enclosure Type:Multipurpose; Enclosure Material:Carbon Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:152.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-SCE-20N2006LP-ND 58AH2410
Product Name Boxes Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega
Type Junction Box
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details