OMEGA Engineering, Inc. Boxes SCE-16N1608LP

Description
SCE-16N1608LP
Request a Quote Datasheet
Description
SCE-16N1608LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 5880-SCE-16N1608LP-ND - DigiKey
Thief River Falls, MN, United States
SCE-16N1608LP

SCE-16N1608LP

Buy Now Datasheet
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega - 58AH2316 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega
58AH2316
Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega 58AH2316
ENCLOSURE, MULTIPURPOSE, IP30, GREY; Enclosure Type:Multipurpose; Enclosure Material:Carbon Steel; External Height - Metric:406.4mm; External Width - Metric:406.4mm; External Depth - Metric:203.2mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, IP30, GREY; Enclosure Type:Multipurpose; Enclosure Material:Carbon Steel; External Height - Metric:406.4mm; External Width - Metric:406.4mm; External Depth - Metric:203.2mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 5880-SCE-16N1608LP-ND 58AH2316
Product Name Boxes Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega
Type Junction Box
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
Enclosure - 12364 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details