ENCLOSURE, MULTIPURPOSE, IP30, GREY; Enclosure Type:Multipurpose; Enclosure Material:Carbon Steel; External Height - Metric:355.6mm; External Width - Metric:304.8mm; External Depth - Metric:152.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 5880-SCE-14N1206LP-ND | 58AH2239 |
| Product Name | Boxes | Enclosure, Multipurpose, Ip30, Grey; Enclosure Type Omega |
| Type | Junction Box | |
| Length | 14 inch (356 mm) | |
| Width | 12 inch (305 mm) | |
| Depth | 6 inch (152 mm) |