OMEGA ENGINEERING, INC.
SCE-12P20C -- SUB-PANEL FOR CONSOLET OMEGA
OMEGA Engineering, Inc.
Sub-Panel For Consolet Omega
SCE-12P20C
Description
SUB-PANEL FOR CONSOLET
Description
SUB-PANEL FOR CONSOLET
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH2196 |
|
Product Name
|
Sub-Panel For Consolet Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
657 SCFM (1116 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details