OMEGA ENGINEERING, INC.
SCB-75/240V -- CARTRIDGE HEATER 75W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 75W Omega
SCB-75/240V
Description
CARTRIDGE HEATER - 75W
Description
CARTRIDGE HEATER - 75W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH1927 |
|
Product Name
|
Cartridge Heater 75W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.83 SCFM (15.01 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details