OMEGA ENGINEERING, INC.
SCB-75/120V -- CARTRIDGE HEATER 75W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 75W Omega
SCB-75/120V
Description
CARTRIDGE HEATER - 75W
Description
CARTRIDGE HEATER - 75W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH1926 |
|
Product Name
|
Cartridge Heater 75W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
252 SCFM (429 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
37.3 SCFM (63.4 m³/hr)
Nominal Voltage
12 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level
34.9 dbA
View Details