OMEGA ENGINEERING, INC.
SCB-50/120V -- CARTRIDGE HEATER 50W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 50W Omega
SCB-50/120V
Description
CARTRIDGE HEATER - 50W
Description
CARTRIDGE HEATER - 50W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH1925 |
|
Product Name
|
Cartridge Heater 50W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
92.96 SCFM (158 m³/hr)
Blower/Fan Type
Axial Fan
View Details