OMEGA ENGINEERING, INC.
SCB-100/120V -- CARTRIDGE HEATER 100W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 100W Omega
SCB-100/120V
Description
CARTRIDGE HEATER - 100W
Description
CARTRIDGE HEATER - 100W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH1919 |
|
Product Name
|
Cartridge Heater 100W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
93.2 SCFM (158 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9 SCFM (15.3 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers