OMEGA ENGINEERING, INC.
SCAXL-040U-6 -- SUB MINI T/C ASSEMBLY OMEGA
OMEGA Engineering, Inc.
Sub Mini T/c Assembly Omega
SCAXL-040U-6
Description
SUB MINI T/C ASSEMBLY
Description
SUB MINI T/C ASSEMBLY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH1785 |
|
Product Name
|
Sub Mini T/c Assembly Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.7 SCFM (18.19 m³/hr)
Maximum Static Pressure
0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9200 SCFM (15637 m³/hr)
Maximum Sound Level
75 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage
115 volts
View Details