OMEGA Engineering, Inc. Thermocouples, Temperature Probes SCAXL-032G-12

Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet
Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SCAXL-032G-12-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SCAXL-032G-12-ND
Thermocouples, Temperature Probes 5880-SCAXL-032G-12-ND
QUICK DISCONNECT THERMOCOUPLE AS

QUICK DISCONNECT THERMOCOUPLE AS

Buy Now Datasheet
Thermocouple Probe, K Type, 12; Length Omega - 31AC5675 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 12; Length Omega
31AC5675
Thermocouple Probe, K Type, 12; Length Omega 31AC5675
THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:0.032"; Probe Body Material:-; Product Range:SCAXL Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:0.032"; Probe Body Material:-; Product Range:SCAXL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SCAXL-032G-12-ND 31AC5675
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 12; Length Omega
Diameter or Width Range 0.0320 inch (0.8128 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Liquids, Cooling water tube thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0591 inch (1.5 mm)
View Details
Industrial Thermocouples Beaded Replacement Element for Base-Metal Thermocouple - BTC50 - United Electric Controls Company
Specs
Configuration Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
Thermocouple Assembly w/ Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type K (optional feature); N (optional feature); B (optional feature); S (optional feature); R (optional feature)
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details