OMEGA ENGINEERING, INC.
SCASS-M150U-400-SHX -- SUB MINI T/C ASSEMBLY OMEGA
OMEGA Engineering, Inc.
Sub Mini T/c Assembly Omega
SCASS-M150U-400-SHX
Description
SUB MINI T/C ASSEMBLY
Description
SUB MINI T/C ASSEMBLY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH1416 |
|
Product Name
|
Sub Mini T/c Assembly Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.89 SCFM (16.81 m³/hr)
Maximum Sound Level
38 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details