OMEGA Engineering, Inc. Thermocouples, Temperature Probes SCASS-020G-6

Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet
Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SCASS-020G-6-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SCASS-020G-6-ND
Thermocouples, Temperature Probes 5880-SCASS-020G-6-ND
QUICK DISCONNECT THERMOCOUPLE AS

QUICK DISCONNECT THERMOCOUPLE AS

Buy Now Datasheet
Thermocouple Probe, Ss, 152.4Mm; Length Omega - 80AC9120 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Ss, 152.4Mm; Length Omega
80AC9120
Thermocouple Probe, Ss, 152.4Mm; Length Omega 80AC9120
THERMOCOUPLE PROBE, SS, 152.4MM; Length:152.4mm; External Diameter:0.51mm; Probe Body Material:Stainless Steel; Product Range:SCASS Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, SS, 152.4MM; Length:152.4mm; External Diameter:0.51mm; Probe Body Material:Stainless Steel; Product Range:SCASS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SCASS-020G-6-ND 80AC9120
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Ss, 152.4Mm; Length Omega
Diameter or Width Range 0.0201 inch (0.5100 mm)
Unlock Full Specs
to access all available technical data