OMEGA ENGINEERING, INC.
SCAIN-M15G-600-SHX -- SUB MINI T/C ASSEMBLY OMEGA
OMEGA Engineering, Inc.
Sub Mini T/c Assembly Omega
SCAIN-M15G-600-SHX
Description
SUB MINI T/C ASSEMBLY
Description
SUB MINI T/C ASSEMBLY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH1180 |
|
Product Name
|
Sub Mini T/c Assembly Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
43.8 SCFM (74.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
39 dbA
View Details
2 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
294 SCFM (500 m³/hr)
Nominal Voltage
120 volts
View Details