OMEGA ENGINEERING, INC.
SC-TT-K-36-36 -- CONNECTOR SPOOL T/C OMEGA
OMEGA Engineering, Inc.
Connector Spool T/c Omega
SC-TT-K-36-36
Description
CONNECTOR SPOOL T/C
Description
CONNECTOR SPOOL T/C
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH1118 |
|
Product Name
|
Connector Spool T/c Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6000 SCFM (10198 m³/hr)
Maximum Sound Level
92 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8 amps
View Details