THERMOCOUPLE ASSEMBLY, CAST IRON
THERMOCOUPLE, TYPE S, 1650DEG C, 12"; Thermocouple Type:S; Sensing Temperature Min:-; Sensing Temperature Max:1650°C; Sensor Body Material:-; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:12"
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-SAT-24-12-ND | 64T5095 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, Type S, 1650Deg C, 12; Thermocouple Type Omega |
| Sensed Temperature | ? to 3002 F (? to 1650 C) |