OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA3-T-72

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA3-T-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA3-T-72-ND
Thermocouples, Temperature Probes 5880-SA3-T-72-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, Type T, 260Deg C, 80; Thermocouple Type Omega - 32AH7924 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 260Deg C, 80; Thermocouple Type Omega
32AH7924
Thermocouple, Type T, 260Deg C, 80; Thermocouple Type Omega 32AH7924
THERMOCOUPLE, TYPE T, 260DEG C, 80"; Thermocouple Type:T; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:

THERMOCOUPLE, TYPE T, 260DEG C, 80"; Thermocouple Type:T; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA3-T-72-ND 32AH7924
Product Name Thermocouples, Temperature Probes Thermocouple, Type T, 260Deg C, 80; Thermocouple Type Omega
Sensed Temperature 1.4 to 500 F (-17 to 260 C) 1.4 to 500 F (-17 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly - XP02 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
High Temperature Thermocouples - Termination Styles -  - Conax Technologies
Specs
Sensed Temperature 275 to 698 F (135 to 370 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details