OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA3-T-72-SRTC

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA3-T-72-SRTC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA3-T-72-SRTC-ND
Thermocouples, Temperature Probes 5880-SA3-T-72-SRTC-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, Type T, 260Deg C, 80; Thermocouple Type Omega - 32AH7925 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 260Deg C, 80; Thermocouple Type Omega
32AH7925
Thermocouple, Type T, 260Deg C, 80; Thermocouple Type Omega 32AH7925
THERMOCOUPLE, TYPE T, 260DEG C, 80"; Thermocouple Type:T; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:

THERMOCOUPLE, TYPE T, 260DEG C, 80"; Thermocouple Type:T; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA3-T-72-SRTC-ND 32AH7925
Product Name Thermocouples, Temperature Probes Thermocouple, Type T, 260Deg C, 80; Thermocouple Type Omega
Sensed Temperature 1.4 to 500 F (-17 to 260 C) 1.4 to 500 F (-17 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple as high temperature version type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -40 to 428 F (-40 to 220 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
Industrial Thermocouples Weatherproof Head with Beaded Element and Union - THERMOCOUPLE/STYLE 80 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Sensors - 20034413-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type K
View Details