OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA3-K-SRTC

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA3-K-SRTC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA3-K-SRTC-ND
Thermocouples, Temperature Probes 5880-SA3-K-SRTC-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, Type K, 260Deg C, 40; Thermocouple Type Omega - 60AC7174 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 260Deg C, 40; Thermocouple Type Omega
60AC7174
Thermocouple, Type K, 260Deg C, 40; Thermocouple Type Omega 60AC7174
THERMOCOUPLE, TYPE K, 260DEG C, 40"; Thermocouple Type:K; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:

THERMOCOUPLE, TYPE K, 260DEG C, 40"; Thermocouple Type:K; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:

Supplier's Site Datasheet
Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega - 69AJ0934 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega
69AJ0934
Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega 69AJ0934
THERMOCOUPLE, TYPE K, 1M, 260DEG C ROHS COMPLIANT: NA

THERMOCOUPLE, TYPE K, 1M, 260DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA3-K-SRTC-ND 60AC7174 69AJ0934
Product Name Thermocouples, Temperature Probes Thermocouple, Type K, 260Deg C, 40; Thermocouple Type Omega Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega
Sensed Temperature -40 to 500 F (-40 to 260 C) 1.4 to 500 F (-17 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1181 inch (3 mm)
View Details
MI Cable TC Assembly - Style MTA9 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe
View Details
Air Inlet or Oil Temperature Sensor -  - Conax Technologies
Specs
Probe Configuration Air Probe
Probe Features Available as an Assembly
View Details
Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details