OMEGA Engineering, Inc. Thermocouple, Type K, 260Deg C, 6; Thermocouple Type Omega SA3-K-6-SRTC

Description
THERMOCOUPLE, TYPE K, 260DEG C, 6"; Thermocouple Type:K; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:
Datasheet
Description
THERMOCOUPLE, TYPE K, 260DEG C, 6"; Thermocouple Type:K; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, 260Deg C, 6; Thermocouple Type Omega - 32AH7916 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 260Deg C, 6; Thermocouple Type Omega
32AH7916
Thermocouple, Type K, 260Deg C, 6; Thermocouple Type Omega 32AH7916
THERMOCOUPLE, TYPE K, 260DEG C, 6"; Thermocouple Type:K; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:

THERMOCOUPLE, TYPE K, 260DEG C, 6"; Thermocouple Type:K; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:6"; Lead Length - Metric:150mm; Probe Length - Imperial:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 32AH7916
Product Name Thermocouple, Type K, 260Deg C, 6; Thermocouple Type Omega
Sensed Temperature 1.4 to 500 F (-17 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Miniature MgO Thermocouple -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
Thermocouple Assemblies with T3/T4 Leadwire Termination and Support Tube -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details