The Thermocouple Type K, part number 32AH7915, is designed for a temperature range of -17 to 260°C (0 to 500°F). It features a self-adhesive backing and a low mass junction area, allowing for fast response times. The thermocouple is constructed with a polyimide carrier and is resistant to many chemicals and oils, making it suitable for use in various environments, including outdoor and wet conditions. It is available with stripped leads or a miniature color-coded connector, and the insulation resistance is a minimum of 100 MΩ at room temperature. This product is ideal for applications requiring quick temperature measurements in challenging conditions.
THERMOCOUPLE, TYPE K, 260DEG C; Thermocouple Type:K; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:150"; Lead Length - Metric:3.81m; Probe Length - Imperial:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 32AH7915 |
| Product Name | Thermocouple, Type K, 260Deg C; Thermocouple Type Omega |
| Sensed Temperature | 1.4 to 500 F (-17 to 260 C) |