THERMOCOUPLE WITH SELF-ADHESIVE
THERMOCOUPLE, TYPE J, 260DEG C, 80"; Thermocouple Type:J; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-SA3-J-72-ND | 32AH7910 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, Type J, 260Deg C, 80; Thermocouple Type Omega |
| Sensed Temperature | 1.4 to 500 F (-17 to 260 C) |