OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA3-J-72-SRTC

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA3-J-72-SRTC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA3-J-72-SRTC-ND
Thermocouples, Temperature Probes 5880-SA3-J-72-SRTC-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, Type J, 260Deg C, 80; Thermocouple Type Omega - 32AH7911 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, 260Deg C, 80; Thermocouple Type Omega
32AH7911
Thermocouple, Type J, 260Deg C, 80; Thermocouple Type Omega 32AH7911
THERMOCOUPLE, TYPE J, 260DEG C, 80"; Thermocouple Type:J; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:

THERMOCOUPLE, TYPE J, 260DEG C, 80"; Thermocouple Type:J; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA3-J-72-SRTC-ND 32AH7911
Product Name Thermocouples, Temperature Probes Thermocouple, Type J, 260Deg C, 80; Thermocouple Type Omega
Sensed Temperature 1.4 to 500 F (-17 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple w/ Standard Protection Tube - Industrial -  - Pyromation
Specs
Application Options Explosion Proof (optional feature)
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
View Details
Thermocouple Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details