OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA3-J-120

Description
SA3-J-120
Request a Quote Datasheet
Description
SA3-J-120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA3-J-120-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA3-J-120-ND
Thermocouples, Temperature Probes 5880-SA3-J-120-ND
SA3-J-120

SA3-J-120

Buy Now Datasheet
Thermocouple, Type J, 260Deg C, 120; Thermocouple Type Omega - 32AH7908 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, 260Deg C, 120; Thermocouple Type Omega
32AH7908
Thermocouple, Type J, 260Deg C, 120; Thermocouple Type Omega 32AH7908
THERMOCOUPLE, TYPE J, 260DEG C, 120"; Thermocouple Type:J; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:

THERMOCOUPLE, TYPE J, 260DEG C, 120"; Thermocouple Type:J; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA3-J-120-ND 32AH7908
Product Name Thermocouples, Temperature Probes Thermocouple, Type J, 260Deg C, 120; Thermocouple Type Omega
Sensed Temperature 1.4 to 500 F (-17 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple - Cerite-III - Pyromation
Specs
Sensed Temperature ? to 1538 F (? to 837 C)
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Bearing Sensor Assembly -  - Conax Technologies
Conax Technologies
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Features Available as an Assembly
View Details