OMEGA Engineering, Inc. Thermocouple, Type E, 260Deg C, 40; Thermocouple Type Omega SA3-E

Description
THERMOCOUPLE, TYPE E, 260DEG C, 40"; Thermocouple Type:E; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:
Datasheet
Description
THERMOCOUPLE, TYPE E, 260DEG C, 40"; Thermocouple Type:E; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type E, 260Deg C, 40; Thermocouple Type Omega - 32AH7900 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type E, 260Deg C, 40; Thermocouple Type Omega
32AH7900
Thermocouple, Type E, 260Deg C, 40; Thermocouple Type Omega 32AH7900
THERMOCOUPLE, TYPE E, 260DEG C, 40"; Thermocouple Type:E; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:

THERMOCOUPLE, TYPE E, 260DEG C, 40"; Thermocouple Type:E; Sensing Temperature Min:-17°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 32AH7900
Product Name Thermocouple, Type E, 260Deg C, 40; Thermocouple Type Omega
Sensed Temperature 1.4 to 500 F (-17 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 356 F (180 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
High Voltage Measurement Technology, HV 4-channel thermocouple as high temperature version type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -40 to 428 F (-40 to 220 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
Quick Disconnect Probe -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.8000 inch (20.32 mm)
Sensitive Length 2.9 inch (73.66 mm)
View Details