OMEGA Engineering, Inc. Thermocouple, K Type, 2M, 200Deg C; Thermocouple Type Omega SA2F-K-72

Description
THERMOCOUPLE, K TYPE, 2M, 200DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE, K TYPE, 2M, 200DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 2M, 200Deg C; Thermocouple Type Omega - 31AC5668 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 200Deg C; Thermocouple Type Omega
31AC5668
Thermocouple, K Type, 2M, 200Deg C; Thermocouple Type Omega 31AC5668
THERMOCOUPLE, K TYPE, 2M, 200DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: No

THERMOCOUPLE, K TYPE, 2M, 200DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 31AC5668
Product Name Thermocouple, K Type, 2M, 200Deg C; Thermocouple Type Omega
Sensed Temperature -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Hazardous Location, Explosion-Proof-Approved, Thermocouple Assembly with Thermowells - XP04 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
Safety Well Thermocouple Assembly - XTG - Conax Technologies
Specs
Configuration Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details