THERMOCOUPLE WITH SELF-ADHESIVE
THERMOCOUPLE, K TYPE, 3M, 200DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:- RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-SA2F-K-120-ND | 31AC5667 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Type, 3M, 200Deg C; Thermocouple Type Omega |
| Sensed Temperature | -58 to 392 F (-50 to 200 C) | -58 to 392 F (-50 to 200 C) |