THERMOCOUPLE, TYPE T, 200DEG C, 5M; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:200"; Lead Length - Metric:5m; Probe Length - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 80AC9118 |
| Product Name | Thermocouple, Type T, 200Deg C, 5M; Thermocouple Type Omega |
| Sensed Temperature | ? to 392 F (? to 200 C) |