OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA2C-K-120

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple K Type, 3M, 200Deg C is designed for temperature measurement in a range from -50¬8C to 200¬8C (-58¬8F to 392¬8F). It features a self-adhesive foil backing that allows for quick installation on both flat and curved surfaces, enhancing response time. The sensor is constructed with ultra-slim silicone rubber for flexibility and is resistant to various chemicals and oils. It comes with a 3-meter lead wire, which is 24 AWG stranded thermocouple-grade, and is available with stripped leads. This thermocouple is suitable for applications requiring reliable temperature monitoring within its specified range.

Datasheet Summary
Powered by GS/AI

The Thermocouple K Type, 3M, 200Deg C is designed for temperature measurement in a range from -50¬8C to 200¬8C (-58¬8F to 392¬8F). It features a self-adhesive foil backing that allows for quick installation on both flat and curved surfaces, enhancing response time. The sensor is constructed with ultra-slim silicone rubber for flexibility and is resistant to various chemicals and oils. It comes with a 3-meter lead wire, which is 24 AWG stranded thermocouple-grade, and is available with stripped leads. This thermocouple is suitable for applications requiring reliable temperature monitoring within its specified range.

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA2C-K-120-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA2C-K-120-ND
Thermocouples, Temperature Probes 5880-SA2C-K-120-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, K Type, 3M, 200Deg C; Thermocouple Type Omega - 31AC5664 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 3M, 200Deg C; Thermocouple Type Omega
31AC5664
Thermocouple, K Type, 3M, 200Deg C; Thermocouple Type Omega 31AC5664
THERMOCOUPLE, K TYPE, 3M, 200DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:- RoHS Compliant: No

THERMOCOUPLE, K TYPE, 3M, 200DEG C; Thermocouple Type:K; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Sensor Body Material:-; Lead Length - Imperial:120"; Lead Length - Metric:3m; Probe Length - Imperial:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA2C-K-120-ND 31AC5664
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 3M, 200Deg C; Thermocouple Type Omega
Sensed Temperature -58 to 392 F (-50 to 200 C) -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple with Double Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type S (optional feature); R (optional feature)
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
View Details
MI Cable TC Assembly - Style MTA9 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple; Exposed Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details