OMEGA Engineering, Inc. Thermocouple Connector, J Type; Gender Omega SA2C-J

Description
THERMOCOUPLE CONNECTOR, J TYPE; Gender:-; Thermocouple Type:J; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:J Type Thermocouple; Lead Length:1m RoHS Compliant: No
Description
THERMOCOUPLE CONNECTOR, J TYPE; Gender:-; Thermocouple Type:J; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:J Type Thermocouple; Lead Length:1m RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Connector, J Type; Gender Omega - 39T9946 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Connector, J Type; Gender Omega
39T9946
Thermocouple Connector, J Type; Gender Omega 39T9946
THERMOCOUPLE CONNECTOR, J TYPE; Gender:-; Thermocouple Type:J; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:J Type Thermocouple; Lead Length:1m RoHS Compliant: No

THERMOCOUPLE CONNECTOR, J TYPE; Gender:-; Thermocouple Type:J; Product Range:-; Accessory Type:Self Adhesive Thermocouple; Body Material:Silicone Rubber; For Use With:J Type Thermocouple; Lead Length:1m RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39T9946
Product Name Thermocouple Connector, J Type; Gender Omega
Unlock Full Specs
to access all available technical data

Similar Products