OMEGA Engineering, Inc. Self-Adhesive Thermocouples SA2

Description
These sensors are available in 2 different mounting styles for flat or curved surfaces. The integral thermocouple sensor is bonded onto the inner surface of the self adhesive aluminum foil strip, which is provided for faster response times. SPECIFICATIONS Dimensions: SA2C: 15 x 50 x 6.4 mm (0.59 x 1.97 x .25") SA2F: 35 x 12 x 6.4 mm (1.38 x 0.47 x .25") Wire: 24 AWG stranded thermocouple wire, 1 m (40") and 2 m (80") lengths; custom lengths available
Description
These sensors are available in 2 different mounting styles for flat or curved surfaces. The integral thermocouple sensor is bonded onto the inner surface of the self adhesive aluminum foil strip, which is provided for faster response times. SPECIFICATIONS Dimensions: SA2C: 15 x 50 x 6.4 mm (0.59 x 1.97 x .25") SA2F: 35 x 12 x 6.4 mm (1.38 x 0.47 x .25") Wire: 24 AWG stranded thermocouple wire, 1 m (40") and 2 m (80") lengths; custom lengths available

Suppliers

Company
Product
Description
Supplier Links
Self-Adhesive Thermocouples - SA2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Self-Adhesive Thermocouples
SA2
Self-Adhesive Thermocouples SA2
These sensors are available in 2 different mounting styles for flat or curved surfaces. The integral thermocouple sensor is bonded onto the inner surface of the self adhesive aluminum foil strip, which is provided for faster response times. SPECIFICATIONS Dimensions: SA2C: 15 x 50 x 6.4 mm (0.59 x 1.97 x .25") SA2F: 35 x 12 x 6.4 mm (1.38 x 0.47 x .25") Wire: 24 AWG stranded thermocouple wire, 1 m (40") and 2 m (80") lengths; custom lengths available

These sensors are available in 2 different mounting styles for flat or curved surfaces. The integral thermocouple sensor is bonded onto the inner surface of the self adhesive aluminum foil strip, which is provided for faster response times.
SPECIFICATIONS
Dimensions:
SA2C: 15 x 50 x 6.4 mm (0.59 x 1.97 x .25")
SA2F: 35 x 12 x 6.4 mm (1.38 x 0.47 x .25")
Wire: 24 AWG stranded thermocouple wire, 1 m (40") and 2 m (80") lengths; custom lengths available

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Temperature Probes
Product Number SA2
Product Name Self-Adhesive Thermocouples
Sensed Temperature -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data