OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA1XL-KI-2M-SRTC

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA1XL-KI-2M-SRTC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA1XL-KI-2M-SRTC-ND
Thermocouples, Temperature Probes 5880-SA1XL-KI-2M-SRTC-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, Type K, 315Deg C, 2M; Thermocouple Type Omega - 80AC9115 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 315Deg C, 2M; Thermocouple Type Omega
80AC9115
Thermocouple, Type K, 315Deg C, 2M; Thermocouple Type Omega 80AC9115
THERMOCOUPLE, TYPE K, 315DEG C, 2M; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:315°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:-; Lead Length:2mRoHS Compliant: Yes

THERMOCOUPLE, TYPE K, 315DEG C, 2M; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:315°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:-; Lead Length:2mRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA1XL-KI-2M-SRTC-ND 80AC9115
Product Name Thermocouples, Temperature Probes Thermocouple, Type K, 315Deg C, 2M; Thermocouple Type Omega
Sensed Temperature 32 to 599 F (0.0 to 315 C) ? to 599 F (? to 315 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 3429476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details