OMEGA Engineering, Inc. Thermocouples, Temperature Probes SA1XL-K

Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet
Description
THERMOCOUPLE WITH SELF-ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-SA1XL-K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-SA1XL-K-ND
Thermocouples, Temperature Probes 5880-SA1XL-K-ND
THERMOCOUPLE WITH SELF-ADHESIVE

THERMOCOUPLE WITH SELF-ADHESIVE

Buy Now Datasheet
Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega - 30AC8406 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega
30AC8406
Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega 30AC8406
THERMOCOUPLE, K TYPE, 1M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site
Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega - 69AJ0925 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega
69AJ0925
Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega 69AJ0925
THERMOCOUPLE, TYPE K, 1M, 260DEG C ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE K, 1M, 260DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-SA1XL-K-ND 30AC8406 69AJ0925
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega Thermocouple, Type K, 1M, 260Deg C Rohs Compliant Omega
Sensed Temperature 32 to 599 F (0.0 to 315 C) ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Abrasion Resistant Thermocouple - Special Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature)
Element Configuration Single Element
View Details
Thermocouples for ASM Epsilon® Reactors -  - Conax Technologies
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Probe Configuration Curved Probe
Diameter or Width Range 0.0200 to 0.0590 inch (0.5080 to 1.5 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details