THERMOCOUPLE WITH SELF-ADHESIVE
THERMOCOUPLE, J TYPE, 2M, 260 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-SA1XL-J-72-SRTC-ND | 30AC8405 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, J Type, 2M, 260 Deg C; Thermocouple Type Omega |
| Sensed Temperature | ? to 500 F (? to 260 C) |